Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Wraparound Mounting Bracket |
---|---|
Clip Diameter | 2.5" |
Product Range | - |
Applications | Sprague 36DY Series Capacitors |
Size | 2.5 x 3.0 x 3.375 |
Capacitor Mount Bracket, 2.5" Diameter | Newark Electronics |
Mounting Bracket, Capacitor, 2.5" ID, Large Can, Type 3 Feet | Vishay Specialty Capacitors 1245860037A | RS Americas |
Mounting Bracket, Capacitor | RS |
Where can I find additional details, specifications and documents for a 1245860037A?
Additional datasheets, footprints and schematics for 1245860037A are listed on our Part Details page. You can also find images and similar parts to 1245860037A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1245860037A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1245860037A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1245860037A fall under?
The 1245860037A is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1245860037A when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1245860037A you can contact the distributor directly for product support, shipping queries etc.
Is the 1245860037A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1245860037A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 1245860037A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1245860037A often in real-time on the comparison pages.
What if I can't find stock of 1245860037A?
You can fill out our help required form which you can use to request a quote for 1245860037A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.