Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.61
|
1,464
in stock
|
Buy Now | |
Rapid Electronics
from US$3.18
|
1,464
in stock
|
Buy Now | |
Chip One Stop
from US$3.22
|
1,464
in stock
|
Buy Now | |
Distrelec
from US$2.95
|
1,464
in stock
|
Buy Now | |
Future Electronics
from US$4.03
|
-
|
Buy Now | |
Avnet America
from US$3.36
|
-
|
Buy Now | |
RS Americas
from US$4.02
|
-
|
Buy Now | |
element14
from US$3.61
|
-
|
Buy Now | |
Boersig
from US$3.28
|
-
|
Buy Now | |
TE Store
from US$7.34
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Polyamide 6.6 |
Height | 34mm |
Length | 36mm |
UL Flammability Rating | UL 94V-0 |
Halogen Free | Yes |
For Use With | HG-Q8 |
Packaging Quantity | 100 |
Packaging Method | Package |
Accessory Type | Side Clip |
Product Type | Accessory |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Corrosion Protected | No |
Hd Power Conn Side Clip Hg-Q8 Plastic |Amp Te Connectivity 1245276-2 | Newark Electronics |
HD Power Conn SIDE CLIP HG-Q8 PLASTIC | Rapid Electronics |
TE Connectivity HG-Q-Buegel-100 Heavy Duty Power Connect | Distrelec |
SIDE CLIP, CONNECTOR | Farnell |
HTS Connectors and Accessories Locking Clip | Future Electronics |
AMP1245276-2 | Avnet America |
Heavy Duty Power Connectors FEMALE INSERT WITH PE-CONTACT | TE Connectivity 1245276-2 | RS Americas |
SIDE CLIP, PLASTIC | element14 |
Special Order: HG-Q-Buegel-100 Connector Hardware Accessory Type: Side Clip Primary Product Color: Black Operating Temperature (Max): 257 °F Operating Temperature (Max): 125 °C Operating Temperature Range: -40 – 125 °C Side Clip Black | Connector Hardware | Part Number: 1245276-2 | Internal Number: 1245276-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Side Clip |
---|---|
For Use With | Motorman Hybrid Connectors |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1245276-2?
Additional datasheets, footprints and schematics for 1245276-2 are listed on our Part Details page. You can also find images and similar parts to 1245276-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1245276-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1245276-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1245276-2 fall under?
The 1245276-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 1245276-2 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1245276-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1245276-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1245276-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1245276-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1245276-2 often in real-time on the comparison pages.
What if I can't find stock of 1245276-2?
You can fill out our help required form which you can use to request a quote for 1245276-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.