124213 Optoelectronics, LEDs & Displays by Wakefiled Thermal Solutions

HEAT SINK LED MODULE 6" D X 8" H

Status: Unknown
Series: HiBay Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.56

Distributor Stock
Logo for Farnell
Farnell
from US$22.56
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$30.79
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range HiBay Series
For Use With LED Modules
Heat Sink Material -
Thermal Resistance -
External Height 8"
External Diameter 6"

Alternative Descriptions

EXTRUDED HEAT SINK | Richardson RFPD
Heat Sinks - LED HiBay LED Heat Sink, Universal Mount, 8 Inch | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 124213?

Additional datasheets, footprints and schematics for 124213 are listed on our Part Details page. You can also find images and similar parts to 124213 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 124213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 124213 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 124213 fall under?

The 124213 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.

Can I view similar or alternative parts?

You can view similar parts to 124213 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 124213 you can contact the distributor directly for product support, shipping queries etc.

Is the 124213 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 124213 have stock available?

Authorised distributors including Newark Electronics, Farnell, Richardson RFPD and Sager have stock available or on a lead time for 124213.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 124213 often in real-time on the comparison pages.

What if I can't find stock of 124213?

You can fill out our help required form which you can use to request a quote for 124213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay