Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now | |
TE Store
from US$0.63
|
2,869
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.59
|
-
|
Buy Now | |
Distrelec
from US$0.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying & Polarized Rib Location | 1b |
---|---|
Number of Positions | 6 |
Number of Rows | 1 |
コネクタの高さ | 11.5mm |
Connector Height | 11.5mm, .452in |
Connector Length | 1.181in, 30mm |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Natural |
Housing Material | PA 6 |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-2 |
RAST Version | 06-A |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Locking Latch Between Cavity Number | 1&2, 4&5 |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Quantity | 1500 |
Packaging Method | Bag |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Glow Wire |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
STD TIM HOUSING 6P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Wire 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 1241964-6 | Internal Number: 1241964-6 | .197" | TE Connectivity | TE Store |
Std Tim Housing 6P |Amp Te Connectivity 1241964-6 | Newark Electronics |
AMP1241964-6 | Avnet America |
STD TIM HOUSING 6P | TE Connectivity 1241964-6 | RS Americas |
TE Connectivity STD TIM HOUSING 6P | Distrelec |
Where can I find additional details, specifications and documents for a 1241964-6?
Additional datasheets, footprints and schematics for 1241964-6 are listed on our Part Details page. You can also find images and similar parts to 1241964-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241964-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241964-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241964-6 fall under?
The 1241964-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1241964-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241964-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241964-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241964-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1241964-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241964-6 often in real-time on the comparison pages.
What if I can't find stock of 1241964-6?
You can fill out our help required form which you can use to request a quote for 1241964-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.