Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Width | .248in, 5.8mm, 6.3mm, .228in |
---|---|
Mating Tab Thickness | .031in, .8mm |
Typical Current Rating | 40A |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Wire Size Search | 3mm², 5mm², 11AWG, 4mm², 12AWG |
Wire Insulation Diameter | 2.05 – 2.59mm, .236in |
Wire Size | 3 – 5mm², 12 – 10AWG |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
SPT REC 6.3 CONTACT SWS SN | TTI Europe |
Spt Rec 6.3 Contact Sws Sn |Amp Te Connectivity 1241962-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
STAND-POW-TIMER CONTACT (>3-5M | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1241962-1?
Additional datasheets, footprints and schematics for 1241962-1 are listed on our Part Details page. You can also find images and similar parts to 1241962-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241962-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241962-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241962-1 fall under?
The 1241962-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241962-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241962-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241962-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241962-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 1241962-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241962-1 often in real-time on the comparison pages.
What if I can't find stock of 1241962-1?
You can fill out our help required form which you can use to request a quote for 1241962-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.