Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.54
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Connector Length | 13.7mm, .53in |
コネクタの高さ | 4.1mm |
Connector Height | .161in, 4.1mm |
Operating Voltage | 250VAC |
Housing Material | PA 66 |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
For Use With | Plug Housing |
Packaging Quantity | 5000 |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Conn Housing Wire to Board RCP 4 POS 2.54mm ST Cable Mount Carton | Avnet America |
Where can I find additional details, specifications and documents for a 1241680-1?
Additional datasheets, footprints and schematics for 1241680-1 are listed on our Part Details page. You can also find images and similar parts to 1241680-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241680-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241680-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241680-1 fall under?
The 1241680-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1241680-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241680-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241680-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241680-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1241680-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241680-1 often in real-time on the comparison pages.
What if I can't find stock of 1241680-1?
You can fill out our help required form which you can use to request a quote for 1241680-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.