Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | SPST-NO SPST-NC |
Actuator / Cap Colour | - |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 5A |
Contact Voltage AC Max | 125V |
Switch Operation | - |
Operating Force | 4.7N |
Illumination Colour | Blue |
Contact Voltage DC Max | - |
SVHC | No SVHC (27-Jun-2018) |
Schurter Pushbutton Switch, Vandal Proof Momentary Function 3 A 125 VAC / 250 VAC 1CO IP67 | Distrelec |
Switch Push Button,30mm,blue 24vLED ring | RS |
MSM30 RI 3A 250VAC Blue | Rutronik |
Pushbutton Switch, Spdt, Momentary, Quick Connect Terminal, Panel Mount |Schurter 1241.6664.1124000 | Newark Electronics |
SWITCH, VR, MSM30, BLUE, RING | Farnell |
MSM30 RI SF 5A @125VDC BLUE | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1241.6664.1124000?
Additional datasheets, footprints and schematics for 1241.6664.1124000 are listed on our Part Details page. You can also find images and similar parts to 1241.6664.1124000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241.6664.1124000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.6664.1124000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241.6664.1124000 fall under?
The 1241.6664.1124000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1241.6664.1124000 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.6664.1124000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241.6664.1124000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241.6664.1124000 have stock available?
Authorised distributors including Distrelec, RS, Rutronik, Newark Electronics and Farnell have stock available or on a lead time for 1241.6664.1124000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241.6664.1124000 often in real-time on the comparison pages.
What if I can't find stock of 1241.6664.1124000?
You can fill out our help required form which you can use to request a quote for 1241.6664.1124000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.