Status: | Unknown |
---|---|
Series: | MSM 24 Series |
RoHS: | Unknown |
Product Range | MSM 24 Series |
---|---|
Panel Cutout Diameter | 24.1mm |
Contact Configuration | SPDT |
Pushbutton Actuator Style | Round Flat |
Anti Vandal Sw, Spdt, 5A, 125Vac, Panel | Newark Electronics |
MSM24 ST SF 5 A @125VAC | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1241.6641.1120000?
Additional datasheets, footprints and schematics for 1241.6641.1120000 are listed on our Part Details page. You can also find images and similar parts to 1241.6641.1120000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241.6641.1120000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.6641.1120000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241.6641.1120000 fall under?
The 1241.6641.1120000 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 1241.6641.1120000 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.6641.1120000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241.6641.1120000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241.6641.1120000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 1241.6641.1120000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241.6641.1120000 often in real-time on the comparison pages.
What if I can't find stock of 1241.6641.1120000?
You can fill out our help required form which you can use to request a quote for 1241.6641.1120000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.