1241.6624.1123000 Switches & Relays by Schurter

MSM19 NX 00 05A RI 0YL / Carton box

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$44.07

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$44.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Pushbutton Switch, Metal, 19mm, 5A @ 125VAC, Yellow, 24VDC, MSM 19 Series | Schurter 1241.6624.1123000 | RS Americas
Msm19 Nx 00 05A Ri 0Yl |Schurter 1241.6624.1123000 | Newark Electronics
MSM19 RI SF 5 A @125VAC YE 24VDC | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1241.6624.1123000?

Additional datasheets, footprints and schematics for 1241.6624.1123000 are listed on our Part Details page. You can also find images and similar parts to 1241.6624.1123000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1241.6624.1123000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.6624.1123000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1241.6624.1123000 fall under?

The 1241.6624.1123000 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to 1241.6624.1123000 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.6624.1123000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1241.6624.1123000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1241.6624.1123000 have stock available?

Authorised distributors including RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for 1241.6624.1123000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1241.6624.1123000 often in real-time on the comparison pages.

What if I can't find stock of 1241.6624.1123000?

You can fill out our help required form which you can use to request a quote for 1241.6624.1123000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay