Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Width | 5.2mm, .205in |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .025in, .63mm |
Typical Current Rating | 45A |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | 1.5mm², 13AWG, 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm², 2mm² |
Wire Insulation Diameter | 1.9 – 3mm, .075 – .118in |
Wire Size | 1 – 2.5mm² |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Sealable | No |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
PQ5 2 Sn rec LL unseal. >1 0-2 5 | Rapid Electronics |
TE Connectivity PQ5 2 Sn rec LL unseal. 1 0-2 5 Automot | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Pq Buchsenkontakt |Amp Te Connectivity 1241601-2 | Newark Electronics |
Contact SKT Crimp ST Cable Reel | Avnet America |
PQ5,2 Sn rec LL unseal. >1,0-2,5 | Boersig |
PQ5,2 SN REC LL UNSEAL. >1,0-2 | TTI Europe |
PQ BUCHSENKONTAKT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1241601-2?
Additional datasheets, footprints and schematics for 1241601-2 are listed on our Part Details page. You can also find images and similar parts to 1241601-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241601-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241601-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241601-2 fall under?
The 1241601-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241601-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241601-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241601-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241601-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1241601-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241601-2 often in real-time on the comparison pages.
What if I can't find stock of 1241601-2?
You can fill out our help required form which you can use to request a quote for 1241601-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.