Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.94
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$29.94
|
-
|
Buy Now | |
Future Electronics
from US$25.41
|
-
|
Buy Now | |
Avnet America
from US$22.14
|
-
|
Buy Now | |
RS Americas
from US$23.13
|
-
|
Buy Now | |
Sager
from US$22.97
|
-
|
Buy Now | |
Farnell
from US$21.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | SPST-NO |
Actuator / Cap Colour | Natural |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 150mA |
Contact Voltage AC Max | 50V |
Switch Operation | - |
Operating Force | 3N |
Illumination Colour | - |
Contact Voltage DC Max | 50V |
SVHC | No SVHC (27-Jun-2018) |
Colour | Silver |
Piezo push button switch,IP67,c/w leads | RS |
Switch Vandal Resistant Spst-No 2.6A 50V | Newark Electronics |
Pushbutton Switch | Future Electronics |
Switch Push Button N.O. SPST Flush Round Button 0.1A 42VAC 60VDC Quick Connect Panel Mount Bag | Avnet America |
Switch, PB, Piezo, 19mm, NO, 42/60VAC/DC, Alum, Ntrl, Cable, Finger Guide | Schurter 1241.5003 | RS Americas |
Pushbutton Switches PSE M19 NO mit Steckhnlse | Sager |
SWITCH, PUSH, PIEZO, M19, W/LEADS | Farnell |
Where can I find additional details, specifications and documents for a 1241.5003?
Additional datasheets, footprints and schematics for 1241.5003 are listed on our Part Details page. You can also find images and similar parts to 1241.5003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241.5003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.5003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241.5003 fall under?
The 1241.5003 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1241.5003 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.5003 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241.5003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241.5003 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1241.5003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241.5003 often in real-time on the comparison pages.
What if I can't find stock of 1241.5003?
You can fill out our help required form which you can use to request a quote for 1241.5003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.