1241.3075 Switches & Relays by Schurter

PSE 22SNAF-00000000-NO-S / Carton box

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.96

Distributor Stock
Logo for Distrelec
Distrelec
from US$50.62
4
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$27.96
18
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$62.02
-
Buy Now
Logo for Avnet America
Avnet America
from US$44.24
-
Buy Now
Logo for RS Americas
RS Americas
from US$58.58
-
Buy Now
Logo for Sager
Sager
from US$45.91
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Switch: piezoelectric | Transfer Multisort Elektronik
Schurter Piezo button, vandal-proof Impulse Function, Piezo Principle 100 mA 42 VAC / 60 VDC 1NO IP67 | Distrelec
Pse22 Switch Mo No 100Ma/Carton Box |Schurter 1241.3075 | Newark Electronics
PSE 22SNAF-00000000-NO-S | Avnet America
SWITCH PUSH SPST-NO 100MA 42V | Schurter 1241.3075 | RS Americas
Pushbutton Switches PSE 22SNAF 00000000-NO-S | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1241.3075?

Additional datasheets, footprints and schematics for 1241.3075 are listed on our Part Details page. You can also find images and similar parts to 1241.3075 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1241.3075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.3075 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1241.3075 fall under?

The 1241.3075 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to 1241.3075 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.3075 you can contact the distributor directly for product support, shipping queries etc.

Is the 1241.3075 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1241.3075 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1241.3075.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1241.3075 often in real-time on the comparison pages.

What if I can't find stock of 1241.3075?

You can fill out our help required form which you can use to request a quote for 1241.3075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay