Status: | Unknown |
---|---|
Series: | MCS19 Series |
RoHS: | Unknown |
Prices starting from US$6.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.88
|
196
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.87
|
58
in stock
|
Buy Now | |
Rutronik
from US$6.01
|
-
|
Buy Now | |
Future Electronics
from US$13.28
|
-
|
Buy Now | |
Avnet America
from US$11.57
|
-
|
Buy Now | |
RS Americas
from US$28.31
|
-
|
Buy Now | |
element14
from US$10.94
|
-
|
Buy Now | |
Distrelec
from US$9.26
|
-
|
Buy Now | |
Sager
from US$12.00
|
-
|
Buy Now | |
Farnell
from US$11.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MCS19 Series |
---|---|
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Actuator / Cap Colour | Chrome |
Behind Panel Depth | 8.8mm |
Bezel Diameter | 21.5mm |
Contact Configuration | SPST-NO |
Contact Current DC Max | 125mA |
Contact Current Max | 125mA |
Contact Voltage DC Max | 48V |
Contact Voltage DC Min | 4VDC |
External Width | 21.5mm |
Height Above Panel | 1mm |
IP / NEMA Rating | IP40 |
Insulation Resistance | 100Mohm |
No. of Electrical Operations | 1000000 |
Operating Force | 3.7N |
Operating Temperature Max | 60°C |
Operating Temperature Min | -25°C |
Panel Cutout Diameter | 19mm |
Panel Thickness Min | 1mm |
Stroke Length Max | 0.4mm |
Switch Terminals | Solder |
Screw terminal vandal resistant switch | RS |
Switch: vandal resistant | Transfer Multisort Elektronik |
VANDAL MCS 19 METALLIC 3,7N | Rutronik |
0.4 A 20 V Pushbutton Switch | Future Electronics |
MCS19 METALLIC SWITCH | Avnet America |
Screw terminal vandal resistant switch | Schurter 1241.2802 | RS Americas |
Schurter Pushbutton Switch, Vandal Proof Momentary Function 125 mA 48 VDC 1NO IP65 | Distrelec |
Pushbutton Switches MSC319 MET. SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1241.2802?
Additional datasheets, footprints and schematics for 1241.2802 are listed on our Part Details page. You can also find images and similar parts to 1241.2802 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241.2802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.2802 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241.2802 fall under?
The 1241.2802 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1241.2802 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.2802 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241.2802 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241.2802 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rutronik, Future Electronics and Avnet America have stock available or on a lead time for 1241.2802.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241.2802 often in real-time on the comparison pages.
What if I can't find stock of 1241.2802?
You can fill out our help required form which you can use to request a quote for 1241.2802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.