Status: | Unknown |
---|---|
Series: | MCS19 Series |
RoHS: | Unknown |
Prices starting from US$5.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.34
|
48
in stock
|
Buy Now | |
Schukat Electronic
from US$5.49
|
477
in stock
|
Buy Now | |
Distrelec
from US$9.31
|
466
in stock
|
Buy Now | |
element14
from US$11.05
|
61
in stock
|
Buy Now | |
Farnell
from US$10.91
|
61
in stock
|
Buy Now | |
RS Americas
from US$13.54
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$13.75
|
-
|
Buy Now | |
Avnet America
from US$10.23
|
-
|
Buy Now | |
TTI Europe
from US$6.03
|
-
|
Buy Now | |
Sager
from US$10.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Actuator / Cap Colour | Natural |
Product Range | MCS19 Series |
Switch Operation | - |
Illumination Colour | - |
Switch Terminals | Solder |
Contact Current Max | 125mA |
Contact Voltage AC Max | - |
Operating Force | 3.7N |
Contact Voltage DC Max | 48V |
SVHC | No SVHC (27-Jun-2018) |
Behind Panel Depth | 8.8mm |
Bezel Diameter | 21.5mm |
Contact Current DC Max | 125mA |
Contact Voltage DC Min | 4VDC |
External Width | 21.5mm |
Height Above Panel | 1mm |
IP / NEMA Rating | IP40 |
Insulation Resistance | 100Mohm |
No. of Electrical Operations | 1000000 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -25°C |
Panel Cutout Diameter | 19mm |
Panel Thickness Min | 1mm |
Stroke Length Max | 0.4mm |
Switch 48V 125mA not illuminated | Schukat Electronic |
Schurter Pushbutton Switch, Vandal Proof Momentary Function 125 mA 48 VDC 1NO IP65 | Distrelec |
Solder terminal vandal resistant switch | RS |
Solder terminal vandal resistant switch | Schurter 1241.2801 | RS Americas |
Switch, Vandal Resistant, Spst, 125Ma | Newark Electronics |
MCS19 SWITCH METALIC SOLDERING | Avnet America |
Pushbutton Switches MCS19 SWITCH METALIC SOLDERING | Sager |
Where can I find additional details, specifications and documents for a 1241.2801?
Additional datasheets, footprints and schematics for 1241.2801 are listed on our Part Details page. You can also find images and similar parts to 1241.2801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241.2801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.2801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241.2801 fall under?
The 1241.2801 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1241.2801 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.2801 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241.2801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241.2801 have stock available?
Authorised distributors including Schukat Electronic, Distrelec, element14, Farnell and RS have stock available or on a lead time for 1241.2801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241.2801 often in real-time on the comparison pages.
What if I can't find stock of 1241.2801?
You can fill out our help required form which you can use to request a quote for 1241.2801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.