Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$22.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$55.59
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.12
|
8
in stock
|
Buy Now | |
Avnet America
from US$41.10
|
-
|
Buy Now | |
RS Americas
from US$54.40
|
-
|
Buy Now | |
Avnet Asia
from US$26.65
|
-
|
Buy Now | |
TTI Europe
from US$22.37
|
-
|
Buy Now | |
Sager
from US$42.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Switch Mounting | Panel Mount |
Switch Terminals | Solder |
Contact Voltage AC Max | 42V |
Contact Current AC Max | 100mA |
RoHS Compliant | Yes |
Switch: piezoelectric | Transfer Multisort Elektronik |
Switch, Piezo Electronic, Spst-No, 100Ma, 62Vac | Newark Electronics |
PSE 16SNAF-00000000-NO-S | Avnet America |
SWITCH PUSH SPST-NO 100MA 42V | Schurter 1241.2611 | RS Americas |
PSE 16SNAF | TTI Europe |
Pushbutton Switches PSE 16SNAF 00000000-NO-S | Sager |
Where can I find additional details, specifications and documents for a 1241.2611?
Additional datasheets, footprints and schematics for 1241.2611 are listed on our Part Details page. You can also find images and similar parts to 1241.2611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241.2611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.2611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241.2611 fall under?
The 1241.2611 is listed under Switches & Relays > Switches > Electronic Switches.
Can I view similar or alternative parts?
You can view similar parts to 1241.2611 when available in the Electronic Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.2611 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241.2611 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1241.2611 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 1241.2611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241.2611 often in real-time on the comparison pages.
What if I can't find stock of 1241.2611?
You can fill out our help required form which you can use to request a quote for 1241.2611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.