Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
TACT SMT IP40 J SHORT | Rutronik |
Pushbutton Switch,straight,spst,off-On,smt Reversed Terminal,pcb Hole Count0 Rohs Compliant: Yes |Schurter 1241.1601.23 | Newark Electronics |
SMS 4.7mm 6.5mm blister standard | Future Electronics |
SMS IP40 J KURZ/SHORT | Avnet America |
SWITCH TACTILE SPST-NO 0.05A 42V | Schurter 1241.1601.23 | RS Americas |
PUSHBUTTON SWTICH | TTI Europe |
Pushbutton Switches SMS IP40 J KURZ SHORT | Sager |
Where can I find additional details, specifications and documents for a 1241.1601.23?
Additional datasheets, footprints and schematics for 1241.1601.23 are listed on our Part Details page. You can also find images and similar parts to 1241.1601.23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241.1601.23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.1601.23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241.1601.23 fall under?
The 1241.1601.23 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 1241.1601.23 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.1601.23 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241.1601.23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241.1601.23 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1241.1601.23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241.1601.23 often in real-time on the comparison pages.
What if I can't find stock of 1241.1601.23?
You can fill out our help required form which you can use to request a quote for 1241.1601.23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.