Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
No stock
|
Buy Now | |
TE Store
from US$3.51
|
4,295
in stock
|
Buy Now | |
Newark Electronics
from US$2.91
|
700
in stock
|
Buy Now | |
element14
from US$2.42
|
700
in stock
|
Buy Now | |
Farnell
from US$2.19
|
700
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Stackable | Yes |
Number of Positions | 8 |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Connector Height | 6.2mm, .244in |
コネクタの高さ | 6.2mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 2.54mm, .1in |
Mating Entry Location | Bottom & Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
8P HV100 REC. CON, SMD, GOLD, BLISTER PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 1241152-8 | Internal Number: 1241152-8 | TE Connectivity | TE Store |
Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 8, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 1241152-8 | Newark Electronics |
RECEPTACLE, SMT, 8WAY | element14 |
MODU SMT receptacle single row,8W | RS |
Headers Wire Housings 1X08 RCPT HV-100 SMT | Future Electronics |
Conn Socket Strip RCP 8 POS 2.54mm Solder ST SMD T/R | Avnet America |
PCB Socket, 2.54mm, 8 Way 1 Row, Smnt Socket Strip, AMPMODU HV-100 Series | TE Connectivity 1241152-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU HV-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | AMPMODU HV-100 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Surface Mount Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1241152-8?
Additional datasheets, footprints and schematics for 1241152-8 are listed on our Part Details page. You can also find images and similar parts to 1241152-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241152-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241152-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241152-8 fall under?
The 1241152-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1241152-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241152-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241152-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241152-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1241152-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241152-8 often in real-time on the comparison pages.
What if I can't find stock of 1241152-8?
You can fill out our help required form which you can use to request a quote for 1241152-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.