Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64mm, .025in |
---|---|
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 9 |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm |
Contact Shape & Form | Square |
Contact Base Material | CuZn, Phosphor Bronze |
Mating Post Length | .228in, 5.8mm |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PCT GF |
Housing Color | Black |
PCB Mount Retention | Without |
Mating Alignment | Without |
Panel Mount Feature | Without |
実装方法 | Reel |
Packaging Quantity | 500 |
Packaging Method | Reel |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Housing | No |
9P MOD II BREAK AWAY HDR . SMD. BLISTER | Rapid Electronics |
Mod2Stlei9P Smd375X |Amp Te Connectivity 1241150-9 | Newark Electronics |
Connector, AMPMODU, 9P Mod Ii Break Away Hdr , Smd, Blister | TE Connectivity 1241150-9 | RS Americas |
9P MOD II BREAK AWAY HDR , SMD | TTI Europe |
Where can I find additional details, specifications and documents for a 1241150-9?
Additional datasheets, footprints and schematics for 1241150-9 are listed on our Part Details page. You can also find images and similar parts to 1241150-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241150-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241150-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241150-9 fall under?
The 1241150-9 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1241150-9 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241150-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241150-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241150-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 1241150-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241150-9 often in real-time on the comparison pages.
What if I can't find stock of 1241150-9?
You can fill out our help required form which you can use to request a quote for 1241150-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.