Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.65
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$3.29
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$2.26
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$2.54
|
300
in stock
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
RS Americas
from US$1.66
|
-
|
Buy Now | |
Boersig
from US$1.59
|
-
|
Buy Now | |
TTI Europe
from US$1.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 6 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm |
Mating Post Length | .311in, 7.9mm |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Base Material | CuZn, Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PCT GF |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Packaging Method | Reel |
Packaging Quantity | 300 |
実装方法 | Reel |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Housing | No |
Headers & Wire Housings 0-966711-3Magaz320X |Amp Te Connectivity 1241148-3 | Newark Electronics |
Headers&Wire Housings 0-966711-3MAGAZ320X | Rapid Electronics |
TE Connectivity 0-966711-3MAGAZ320X Board Connector 6 Contact(s) 2 Row(s) Male Right Angle Solder Terminal Black Insulator | Distrelec |
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST SMD Blister Pack | Avnet America |
Connector, AMPMODU, 0-966711-3Magaz320X | TE Connectivity 1241148-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1241148-3?
Additional datasheets, footprints and schematics for 1241148-3 are listed on our Part Details page. You can also find images and similar parts to 1241148-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241148-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241148-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241148-3 fall under?
The 1241148-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1241148-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241148-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241148-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241148-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1241148-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241148-3 often in real-time on the comparison pages.
What if I can't find stock of 1241148-3?
You can fill out our help required form which you can use to request a quote for 1241148-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.