Status: | Unknown |
---|---|
Series: | MCS18 Front Series |
RoHS: | Unknown |
Prices starting from US$3.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.66
|
313
in stock
|
Buy Now | |
element14
from US$6.95
|
313
in stock
|
Buy Now | |
RS Americas
from US$6.69
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$8.41
|
82
in stock
|
Buy Now | |
Rutronik
from US$3.11
|
-
|
Buy Now | |
Avnet America
from US$6.22
|
-
|
Buy Now | |
Sager
from US$6.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MCS18 Front Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Panel |
Actuator Style | Round Button |
Actuating Force | 300gf |
Contact Rating | 125mA at 48VDC |
Switch Dimensions (L x W) | 18mm Dia |
IP Rating | IP65 |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | Black |
Contact Configuration | SPST-NO |
Contact Current Max | 125mA |
Contact Voltage DC Nom | 48V |
Operating Force | 3N |
Switch Operation | Off-(On) |
Switch Terminals | Quick Connect Solder |
SWITCH, MEMBRANE, SPNO, BLACK | element14 |
Switch, Mmntry, Rnd/Soldering Aid, Blk Bezel/Foil,48VDC, 125mA Swchg, Ag Ctcts, IP65 | Schurter 1241.1113.7097 | RS Americas |
Switch, Tactile, 125Ma, Solder Lug | Newark Electronics |
MCS18 IP65 round 18x18mm AG | Rutronik |
MCS18 SWITCH MOMENTARY SILVER | Avnet America |
Pushbutton Switches MCS18 SWITCH MOMTY SILVER | Sager |
Where can I find additional details, specifications and documents for a 1241.1113.7097?
Additional datasheets, footprints and schematics for 1241.1113.7097 are listed on our Part Details page. You can also find images and similar parts to 1241.1113.7097 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241.1113.7097 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.1113.7097 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241.1113.7097 fall under?
The 1241.1113.7097 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1241.1113.7097 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.1113.7097 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241.1113.7097 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241.1113.7097 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Rutronik have stock available or on a lead time for 1241.1113.7097.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241.1113.7097 often in real-time on the comparison pages.
What if I can't find stock of 1241.1113.7097?
You can fill out our help required form which you can use to request a quote for 1241.1113.7097 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.