Status: | Unknown |
---|---|
Series: | MCS18 Front Series |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.49
|
321
in stock
|
Buy Now | |
SOS electronic
from US$2.25
|
339
in stock
|
Buy Now | |
Schukat Electronic
from US$2.18
|
60
in stock
|
Buy Now | |
Rutronik
from US$2.48
|
-
|
Buy Now | |
Newark Electronics
from US$8.03
|
-
|
Buy Now | |
Future Electronics
from US$5.83
|
-
|
Buy Now | |
Avnet America
from US$5.69
|
-
|
Buy Now | |
RS Americas
from US$6.91
|
-
|
Buy Now | |
TTI Europe
from US$2.83
|
-
|
Buy Now | |
Sager
from US$5.90
|
-
|
Buy Now | |
Farnell
from US$7.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MCS18 Front Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Panel Mount |
Actuator Style | Round Button |
Actuating Force | 300gf |
Contact Rating | 125mA at 48VDC |
Pushbutton Switch MCS18, Round D18mm, Momentary 0-(1) SPST 0,125A 48VDC, Black/Black, THT, IP65 | SOS electronic |
SPST round blk membrane keyboard switch | RS |
Momentary Switch Round BK | Schukat Electronic |
MCS 18 3N round tact switch | Rutronik |
Tactile Switch, Spst, 0.125A, 48V, Panel | Newark Electronics |
Pushbutton Switches MCS18 MOM SWITCH | Future Electronics |
MCS18 SWITCH MOMENTARY SILVER | Avnet America |
Switch, Momentary, Round, Black Bezel and Foil,48VDC, 125mA Swtchng, Ag Cntcts, IP65 | Schurter 1241.1104.7097 | RS Americas |
PB SW SPST-NO 0.125A 48VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 1241.1104.7097?
Additional datasheets, footprints and schematics for 1241.1104.7097 are listed on our Part Details page. You can also find images and similar parts to 1241.1104.7097 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241.1104.7097 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.1104.7097 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241.1104.7097 fall under?
The 1241.1104.7097 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 1241.1104.7097 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.1104.7097 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241.1104.7097 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241.1104.7097 have stock available?
Authorised distributors including SOS electronic, RS, Schukat Electronic, Rutronik and Newark Electronics have stock available or on a lead time for 1241.1104.7097.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241.1104.7097 often in real-time on the comparison pages.
What if I can't find stock of 1241.1104.7097?
You can fill out our help required form which you can use to request a quote for 1241.1104.7097 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.