Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.11
|
420
in stock
|
Buy Now | |
element14
from US$7.85
|
952
in stock
|
Buy Now | |
Farnell
from US$6.26
|
952
in stock
|
Buy Now | |
SOS electronic
from US$2.25
|
487
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.89
|
246
in stock
|
Buy Now | |
Schukat Electronic
from US$2.18
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$9.61
|
4
in stock
|
Buy Now | |
Rutronik
from US$2.48
|
-
|
Buy Now | |
Avnet America
from US$5.69
|
-
|
Buy Now | |
RS Americas
from US$6.91
|
-
|
Buy Now | |
TTI Europe
from US$2.51
|
-
|
Buy Now | |
Sager
from US$5.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Panel |
Actuator Style | Round Button |
Actuating Force | 305gf |
Contact Rating | 80mA at 24VDC |
Switch Dimensions (L x W) | 18mm Dia |
IP Rating | IP65 |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | Red |
Bezel Diameter | 18mm |
Contact Configuration | SPST-NO |
Contact Current Max | 80mA |
Contact Resistance | 50mohm |
Contact Voltage DC Nom | 24V |
No. of Mechanical Operations | 1000000 |
Operating Force | 3N |
Operating Temperature Max | 60°C |
Operating Temperature Min | -25°C |
Switch Operation | Off-(On) |
Switch Terminals | Solder |
SWITCH, SPNO, RED, 0.08A, 24VDC, SOLDER | element14 |
Pushbutton Switch MCS18, Round D18mm, Momentary 0-(1) SPST 0,125A 48VDC, Black/Red, THT, IP65 | SOS electronic |
SPST round red membrane keyboard switch | RS |
Switch: push-button | Transfer Multisort Elektronik |
Momentary Switch Round RD | Schukat Electronic |
Tactile Switch | Newark Electronics |
MCS 18 3N round tact switch | Rutronik |
MCS18 SWITCH MOMENTARY SILVER | Avnet America |
Switch, Momentary, Round, Black Bezel, Red Foil,48VDC, 125mA Swtchng, Ag Cntcts, IP65 | Schurter 1241.1104.7093 | RS Americas |
PB SW SPST-NO 125MA 48V | TTI Europe |
Pushbutton Switches MCS18 MOM SI | Sager |
Where can I find additional details, specifications and documents for a 1241.1104.7093?
Additional datasheets, footprints and schematics for 1241.1104.7093 are listed on our Part Details page. You can also find images and similar parts to 1241.1104.7093 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241.1104.7093 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.1104.7093 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241.1104.7093 fall under?
The 1241.1104.7093 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1241.1104.7093 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.1104.7093 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241.1104.7093 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241.1104.7093 have stock available?
Authorised distributors including element14, Farnell, SOS electronic, RS and Transfer Multisort Elektronik have stock available or on a lead time for 1241.1104.7093.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241.1104.7093 often in real-time on the comparison pages.
What if I can't find stock of 1241.1104.7093?
You can fill out our help required form which you can use to request a quote for 1241.1104.7093 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.