Status: | Unknown |
---|---|
Series: | MCS18 Series |
RoHS: | Unknown |
Product Range | MCS18 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Square Button |
Actuating Force | 300gf |
Contact Rating | 125mA at 48VDC |
Switch Dimensions (L x W) | 18mm x 18mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Top |
Actuator / Cap Colour | Black |
Colour | Black |
Contact Configuration | SPST-NO |
Contact Current @ Contact Voltage DC Max | 125mA |
Contact Current DC Max | 125mA |
Contact Current Max | 125mA |
Contact Resistance | 115mohm |
Contact Voltage DC Max | 48V |
Contact Voltage DC Nom | 48V |
External Depth | 18mm |
External Length / Height | 4.2mm |
External Width | 18mm |
Lead Spacing | 7.62mm |
No. of Mechanical Operations | 1000000 |
Operating Force | 3N |
Operating Temperature Max | 60°C |
Operating Temperature Min | -25°C |
Panel Cutout Diameter | 13mm |
Switch Operation | Off-(On) |
Switch Terminals | Solder |
SWITCH, SPNO, SQUARE, BLACK | element14 |
Where can I find additional details, specifications and documents for a 12411100797?
Additional datasheets, footprints and schematics for 12411100797 are listed on our Part Details page. You can also find images and similar parts to 12411100797 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12411100797 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12411100797 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12411100797 fall under?
The 12411100797 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 12411100797 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12411100797 you can contact the distributor directly for product support, shipping queries etc.
Is the 12411100797 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12411100797 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 12411100797.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12411100797 often in real-time on the comparison pages.
What if I can't find stock of 12411100797?
You can fill out our help required form which you can use to request a quote for 12411100797 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.