Status: | Unknown |
---|---|
Series: | MCS18 Front Series |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.24
|
212
in stock
|
Buy Now | |
Schukat Electronic
from US$2.18
|
150
in stock
|
Buy Now | |
Rutronik
from US$2.48
|
-
|
Buy Now | |
Newark Electronics
from US$7.65
|
-
|
Buy Now | |
Avnet America
from US$5.42
|
-
|
Buy Now | |
RS Americas
from US$6.57
|
-
|
Buy Now | |
element14
from US$5.87
|
-
|
Buy Now | |
SOS electronic
from US$2.13
|
-
|
Buy Now | |
Sager
from US$5.62
|
-
|
Buy Now | |
Farnell
from US$8.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MCS18 Front Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Panel Mount |
Actuator Style | Square Button |
Actuating Force | 300gf |
Contact Rating | 125mA at 48VDC |
SPST square blk membrane keyboard switch | RS |
Momentary Switch Square BK | Schukat Electronic |
MCS 18 IP65 square 18x18mm blac | Rutronik |
Tactile Switch, Spst, 0.125A, 48V, Panel | Newark Electronics |
MCS18 SWITCH MOMENTARY SILVER | Avnet America |
MCS18 SWITCH MOMENTARY SILVER | Schurter 1241.1100.7097 | RS Americas |
TACTILE SWITCH, SPST, 0.125A, 48V, PANEL | element14 |
Pushbutton Switch MCS18, Square 18x18mm, Momentary 0-(1) SPST 0,125A 48VDC, Black/Black, THT, IP65 | SOS electronic |
Pushbutton Switches MCS18 SWITCH MOMTY SILVER | Sager |
Where can I find additional details, specifications and documents for a 1241.1100.7097?
Additional datasheets, footprints and schematics for 1241.1100.7097 are listed on our Part Details page. You can also find images and similar parts to 1241.1100.7097 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241.1100.7097 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.1100.7097 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241.1100.7097 fall under?
The 1241.1100.7097 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 1241.1100.7097 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.1100.7097 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241.1100.7097 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241.1100.7097 have stock available?
Authorised distributors including RS, Schukat Electronic, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for 1241.1100.7097.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241.1100.7097 often in real-time on the comparison pages.
What if I can't find stock of 1241.1100.7097?
You can fill out our help required form which you can use to request a quote for 1241.1100.7097 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.