Status: | Unknown |
---|---|
Series: | MTG Series |
RoHS: | Compliant |
Prices starting from US$1.39
Product Range | MTG Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 250gf |
Contact Rating | 125mA at 48VDC |
IP Rating | IP40 |
RoHS Compliant | Yes |
Microswitch TACT | Transfer Multisort Elektronik |
Switch, Tactile, 125Ma, Through Hole | Newark Electronics |
MTG Type 12.65 x 12.65 mm 2.5 N Momentary Action Short Actuator Switch | Future Electronics |
MTG1/2 SWITCH MOMENTARY SILVER | Avnet America |
MTG1/2 SWITCH MOMENTARY SILVER | Schurter 1241.1052 | RS Americas |
Pushbutton Switches MTG1/2 SWITCH MOMTY SILVER | Sager |
Where can I find additional details, specifications and documents for a 1241.1052?
Additional datasheets, footprints and schematics for 1241.1052 are listed on our Part Details page. You can also find images and similar parts to 1241.1052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241.1052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.1052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241.1052 fall under?
The 1241.1052 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1241.1052 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.1052 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241.1052 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1241.1052 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1241.1052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241.1052 often in real-time on the comparison pages.
What if I can't find stock of 1241.1052?
You can fill out our help required form which you can use to request a quote for 1241.1052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.