Status: | Unknown |
---|---|
Series: | MTG Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.25
|
945
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.55
|
1,000
in stock
|
Buy Now | |
element14
from US$2.20
|
945
in stock
|
Buy Now | |
Rutronik
from US$1.13
|
-
|
Buy Now | |
Newark Electronics
from US$2.89
|
-
|
Buy Now | |
Future Electronics
from US$2.36
|
-
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
RS Americas
from US$3.72
|
-
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now | |
Sager
from US$2.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MTG Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 250gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 12.7mm x 12.7mm |
IP Rating | IP40 |
Illumination | Non Illuminated |
SVHC | Lead (15-Jan-2019) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 2.5N |
Switch Terminals | Solder |
Switch: keypad | Transfer Multisort Elektronik |
SWITCH, SPST-NO, 0.05A, 24VDC, THT | element14 |
MTG serie 2,5N IP40 24V/50mA | Rutronik |
Switch, Tactile, 2.4A, Through Hole | Newark Electronics |
MTG Series SPST Off-MOM Short Top Actuator PC Pin Tactile Switch | Future Electronics |
MTG1/2 SWITCH LONG ACTUATOR/AU | Avnet America |
Switch,1/2-in.,Momentary, Long Actuator, Au Cntcts,24VDC, 50mA Max. Swtchng, IP40 | Schurter 1241.1022 | RS Americas |
PB SW MTG 1/2 TASTER TYPE 6 | TTI Europe |
Pushbutton Switches MTG 1/2 TASTER TYPE 6 | Sager |
Where can I find additional details, specifications and documents for a 1241.1022?
Additional datasheets, footprints and schematics for 1241.1022 are listed on our Part Details page. You can also find images and similar parts to 1241.1022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241.1022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.1022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241.1022 fall under?
The 1241.1022 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1241.1022 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.1022 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241.1022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241.1022 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Rutronik and Newark Electronics have stock available or on a lead time for 1241.1022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241.1022 often in real-time on the comparison pages.
What if I can't find stock of 1241.1022?
You can fill out our help required form which you can use to request a quote for 1241.1022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.