Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1241004-1,
E69764-000 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TE Store
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Material | PP/E-Cu |
---|---|
Plating Material | Tin, PP/E-Cu |
Double Wire | No |
Terminal Type | Ferrule |
Overall Length | 14.5mm, .571in |
Wire Insulation Diameter (Max) | 4mm, .16in |
Wire Size | 2.5mm², 13AWG |
Strip Length | 10mm, .394in |
Barrel Inside Diameter | .17in, 4.3mm |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Insulated | No |
Bullet Terminal | Without |
Terminals Aderendh2,5M Blau |Amp Te Connectivity 1241004-1 | Newark Electronics |
Terminals ADERENDH2 5M BLAU | Rapid Electronics |
TE Connectivity ADERENDH2 5M BLAU Terminals ADERENDH2 5M | Distrelec |
Tubular 13.5AWG Strip | Avnet America |
ADERENDH2,5M BLAU | Boersig |
Special Order: ADERENDH2,5M BLAU Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .16 in Compatible Insulation Diameter Range: 4 mm Wire Size: 13 AWG Wire Size: 2.5 mm² Ferrule .16" 4 mm 13 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1241004-1 | Internal Number: 1241004-1 | Alias Number: AMPS-0-1241004-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1241004-1?
Additional datasheets, footprints and schematics for 1241004-1 are listed on our Part Details page. You can also find images and similar parts to 1241004-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241004-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241004-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241004-1 fall under?
The 1241004-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1241004-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241004-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241004-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241004-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1241004-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241004-1 often in real-time on the comparison pages.
What if I can't find stock of 1241004-1?
You can fill out our help required form which you can use to request a quote for 1241004-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.