Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1241003-1,
D17827-000 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
7,259
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
13,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
13,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
13,000
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
13,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
12,000
in stock
|
Buy Now | |
element14
from US$0.12
|
1,843
in stock
|
Buy Now | |
Farnell
from US$0.12
|
1,843
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Material | PP/E-Cu |
---|---|
Plating Material | PP/E-Cu, Tin |
Double Wire | No |
Terminal Type | Ferrule |
Overall Length | 14.5mm, .571in |
Wire Size | 16 – 15AWG, 1.25 – 1.5mm² |
Strip Length | .394in, 10mm |
Wire Insulation Diameter (Max) | .13in, 3.2mm |
Barrel Inside Diameter | 3.4mm, .13in |
Heavy Duty | No |
Barrel Color | Black |
Packaging Method | Strip |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Insulated | No |
Bullet Terminal | Without |
Crimp Wire Pins Tabs And Ferrules Ferrule Rohs Compliant: Yes |Amp Te Connectivity 1241003-1 | Newark Electronics |
Terminals ADERENDH1 5M SCHWA | Rapid Electronics |
TE Connectivity - AMP Crimp Wire Ferrule 1.25-1.5mm² Black 8mm | Distrelec |
ADERENDH1,5M SCHWA | TTI Europe |
Ferrule 16-15AWG Black 1.50mm2 | RS |
TERMINAL, WIRE FERRULE, 15AWG, BLACK | element14 |
Tubular 15-16AWG 14.5mm 3.9mm Tin Strip | Avnet America |
Insulated Crimp Bootlace Ferrule 8mm Pin Length, 16 to 15 AWG Wire Size, Black | TE Connectivity 1241003-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1241003-1?
Additional datasheets, footprints and schematics for 1241003-1 are listed on our Part Details page. You can also find images and similar parts to 1241003-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241003-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241003-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241003-1 fall under?
The 1241003-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1241003-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241003-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241003-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241003-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 1241003-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241003-1 often in real-time on the comparison pages.
What if I can't find stock of 1241003-1?
You can fill out our help required form which you can use to request a quote for 1241003-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.