Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1241002-1,
A26696-000 |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
element14
from US$0.07
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
11,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
3,479
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$2.81
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | No |
Sleeve Material | PP/E-Cu |
Terminal Type | Ferrule |
Overall Length | 14.5mm, .571in |
Wire Insulation Diameter (Max) | 2.9mm, .11in |
Strip Length | 10mm, .394in |
Wire Size | 1mm², 17AWG |
Barrel Inside Diameter | 3.2mm, .13in |
Heavy Duty | No |
Barrel Color | Red |
Packaging Method | Strip |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Insulated | No |
Bullet Terminal | Without |
TERMINAL, WIRE FERRULE, 17AWG, RED | element14 |
Terminal, Wire Ferrule, 17Awg, Red | Newark Electronics |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
Ferrule 17AWG Red 1.00mm2 | RS |
Other Insulated Terminals and Splices ADERENDH1,0M ROT | Future Electronics |
Tubular 17AWG 14.5mm 3.7mm Reel | Avnet America |
Insulated Crimp Bootlace Ferrule 8mm Pin Length | RS Americas |
Special Order: ADERENDH1,0M ROT Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .11 in Compatible Insulation Diameter Range: 2.9 mm Wire Size: 17 AWG Wire Size: 1 mm² Ferrule .11" 2.9 mm 17 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1241002-1 | Internal Number: 1241002-1 | Alias Number: A26696-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1241002-1?
Additional datasheets, footprints and schematics for 1241002-1 are listed on our Part Details page. You can also find images and similar parts to 1241002-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241002-1 fall under?
The 1241002-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1241002-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241002-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241002-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241002-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for 1241002-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241002-1 often in real-time on the comparison pages.
What if I can't find stock of 1241002-1?
You can fill out our help required form which you can use to request a quote for 1241002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.