Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1241001-1,
E79244-000 |
Prices starting from US$0.06
Sleeve Material | PP/E-Cu |
---|---|
Plating Material | Tin, PP/E-Cu |
Double Wire | No |
Terminal Type | Ferrule |
Overall Length | 14.5mm, .571in |
Wire Insulation Diameter (Max) | 2.6mm, .1in |
Strip Length | .394in, 10mm |
Wire Size | 18AWG, .75mm² |
Barrel Inside Diameter | 2.9mm, .11in |
Heavy Duty | No |
Barrel Color | Gray |
Packaging Method | Strip |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Insulated | No |
Bullet Terminal | Without |
Aderendh0,75M Grau Rohs Compliant: Yes |Amp Te Connectivity 1241001-1 | Newark Electronics |
Tubular 18AWG 14.5mm 3.4mm Tin Strip | Avnet America |
ADERENDH0,75M GRAU | TE Connectivity 1241001-1 | RS Americas |
ADERENDH0,75M GRAU | Boersig |
Where can I find additional details, specifications and documents for a 1241001-1?
Additional datasheets, footprints and schematics for 1241001-1 are listed on our Part Details page. You can also find images and similar parts to 1241001-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241001-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241001-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241001-1 fall under?
The 1241001-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1241001-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241001-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241001-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241001-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and Boersig have stock available or on a lead time for 1241001-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241001-1 often in real-time on the comparison pages.
What if I can't find stock of 1241001-1?
You can fill out our help required form which you can use to request a quote for 1241001-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.