Status: | Unknown |
---|---|
Series: | MCS18 Front Series |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.68
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
14
in stock
|
Buy Now | |
element14
from US$6.18
|
14
in stock
|
Buy Now | |
Rutronik
from US$2.49
|
-
|
Buy Now | |
RS
from US$3.89
|
-
|
Buy Now | |
Avnet America
from US$5.69
|
-
|
Buy Now | |
RS Americas
from US$7.11
|
-
|
Buy Now | |
TTI Europe
from US$2.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MCS18 Front Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Panel Mount |
Actuator Style | Round Button |
Actuating Force | 300gf |
Contact Rating | 125mA at 48VDC |
Tactile Switch, Spst, 0.125A, 48V, Panel | Newark Electronics |
TACTILE SWITCH, SPST, 0.125A, 48V, PANEL | element14 |
MCS 18 3N round tact switch | Rutronik |
MCS 18mm round black none standard | RS |
Switch Tactile N.O. SPST Round Button 0.125A 48VDC 0.72VA >1000000Cycle 3N Screw Mount | Avnet America |
Pushbutton Switch, MCS18, MOMENTARY, SILVER | Schurter 1241.1104.7096 | RS Americas |
PB SW SPST-NO 0.125A 48V | TTI Europe |
Where can I find additional details, specifications and documents for a 1241.1104.7096?
Additional datasheets, footprints and schematics for 1241.1104.7096 are listed on our Part Details page. You can also find images and similar parts to 1241.1104.7096 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241.1104.7096 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241.1104.7096 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241.1104.7096 fall under?
The 1241.1104.7096 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 1241.1104.7096 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241.1104.7096 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241.1104.7096 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241.1104.7096 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS have stock available or on a lead time for 1241.1104.7096.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241.1104.7096 often in real-time on the comparison pages.
What if I can't find stock of 1241.1104.7096?
You can fill out our help required form which you can use to request a quote for 1241.1104.7096 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.