Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 5Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 4 ST x 1 |
Network Speeds | 10Mbps 100Mbps |
Input Voltage Type | VAC / VDC |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Industrial Ethernet Switch |
External Depth | 30mm |
External Width | 30mm |
Process Control Type | Unmanaged |
Switch Mounting | Panel |
Weidmüller Ethernet Switch, RJ45 Ports 4, Fibre Ports 1ST, 100Mbps, Unmanaged | Distrelec |
Ethernet Switch 4Xrj45 1Xst Mm Fiber | Newark Electronics |
Network Switch Unmanaged Fast Ethernet 4 x RJ45/1 x ST Multi-Mode 512K-bit IP30 Rail Mount/Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1240880000?
Additional datasheets, footprints and schematics for 1240880000 are listed on our Part Details page. You can also find images and similar parts to 1240880000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1240880000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1240880000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1240880000 fall under?
The 1240880000 is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 1240880000 when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1240880000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1240880000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1240880000 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1240880000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1240880000 often in real-time on the comparison pages.
What if I can't find stock of 1240880000?
You can fill out our help required form which you can use to request a quote for 1240880000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.