Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plate Type | Mounting |
---|---|
Plate Material | - |
Plate Colour | - |
For Use With | A-48 Fiberglass Enclosures |
External Depth - Metric | - |
External Width - Metric | - |
External Height - Metric | - |
External Depth - Imperial | - |
External Width - Imperial | - |
External Height - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Mounting Plate |
Body Material | Steel |
External Depth | 219mm |
External Height | 420mm |
External Length / Height | 420mm |
External Width | 370mm |
Height | 420mm |
Internal Height - Metric | 375mm |
Enclosure Accessory, A48, For 420X370X219 Zinc, Mounting Plate Rohs Compliant: Yes |Nvent Schroff 12403155 | Newark Electronics |
Std mounting plate for wallbox,375x327mm | nVent SCHROFF 12403155 | RS Americas |
Where can I find additional details, specifications and documents for a 12403155?
Additional datasheets, footprints and schematics for 12403155 are listed on our Part Details page. You can also find images and similar parts to 12403155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12403155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12403155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12403155 fall under?
The 12403155 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12403155 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12403155 you can contact the distributor directly for product support, shipping queries etc.
Is the 12403155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12403155 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 12403155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12403155 often in real-time on the comparison pages.
What if I can't find stock of 12403155?
You can fill out our help required form which you can use to request a quote for 12403155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.