Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Xilinx |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | XC3SD1800A-4FGG676C |
Silicon Family Name | Spartan-3A |
For Use With | NanoBoard NB2 |
Kit Contents | Board |
Product Range | - |
Development Tool Type | Hardware / Software - Daughter Board |
Features | 1-Wire Memory Device 1 800 000 and 3 400 000 Gates On-Chip Termination Support |
Kit Features | Xilinx Spartan-3A DSP Onboard Memories Available |
Supported Devices | XC3SD1800A-4FGG676C |
Type | Hardware - Daughter Card |
SPARTAN-3A, DB42, DAUGHTER BOARD | Farnell |
Spartan-3A, Xc3Sd1800A, Db42, Daughter Board | Newark Electronics |
Where can I find additional details, specifications and documents for a 12-401-DB42?
Additional datasheets, footprints and schematics for 12-401-DB42 are listed on our Part Details page. You can also find images and similar parts to 12-401-DB42 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12-401-DB42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12-401-DB42 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12-401-DB42 fall under?
The 12-401-DB42 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12-401-DB42 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12-401-DB42 you can contact the distributor directly for product support, shipping queries etc.
Is the 12-401-DB42 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12-401-DB42 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 12-401-DB42.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12-401-DB42 often in real-time on the comparison pages.
What if I can't find stock of 12-401-DB42?
You can fill out our help required form which you can use to request a quote for 12-401-DB42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.