Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Altera |
---|---|
Core Architecture | Cyclone |
Core Sub-Architecture | Cyclone II |
Silicon Core Number | EP2C35F672C8 |
Silicon Family Name | Cyclone II |
For Use With | NanoBoard NB2 |
Kit Contents | Board |
Product Range | - |
Development Tool Type | Hardware / Software - Daughter Board |
Features | 1-Wire Memory Device 4 608 to 68.416 Logic Elements On-Chip Termination Support |
Kit Features | Altera Cyclone II FPGA Onboard Memory Available |
Supported Devices | EP2C35F672C8 |
Type | Hardware - Daughter Card |
CYCLONE II, DB31, DAUGHTER BOARD | Farnell |
Cyclone Ii, Db31, Daughter Board | Newark Electronics |
Where can I find additional details, specifications and documents for a 12-401-DB31?
Additional datasheets, footprints and schematics for 12-401-DB31 are listed on our Part Details page. You can also find images and similar parts to 12-401-DB31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12-401-DB31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12-401-DB31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12-401-DB31 fall under?
The 12-401-DB31 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12-401-DB31 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12-401-DB31 you can contact the distributor directly for product support, shipping queries etc.
Is the 12-401-DB31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12-401-DB31 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 12-401-DB31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12-401-DB31 often in real-time on the comparison pages.
What if I can't find stock of 12-401-DB31?
You can fill out our help required form which you can use to request a quote for 12-401-DB31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.