Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Altera |
---|---|
Silicon Family Name | Cyclone II |
Core Architecture | FPGA |
Core Sub-Architecture | Cyclone |
Silicon Core Number | EP2C |
RoHS Compliant | NA |
Nb2Dsk01, Nanoboard Nb2, With Altera Cyclone Ii | Newark Electronics |
Where can I find additional details, specifications and documents for a 12-400-NB2DSK01 (ALTERA)?
Additional datasheets, footprints and schematics for 12-400-NB2DSK01 (ALTERA) are listed on our Part Details page. You can also find images and similar parts to 12-400-NB2DSK01 (ALTERA) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12-400-NB2DSK01 (ALTERA) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12-400-NB2DSK01 (ALTERA) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12-400-NB2DSK01 (ALTERA) fall under?
The 12-400-NB2DSK01 (ALTERA) is listed under Embedded Computers, Education & Maker Boards > FPGA / CPLD > Embedded Development Kits - FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to 12-400-NB2DSK01 (ALTERA) when available in the Embedded Development Kits - FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12-400-NB2DSK01 (ALTERA) you can contact the distributor directly for product support, shipping queries etc.
Is the 12-400-NB2DSK01 (ALTERA) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12-400-NB2DSK01 (ALTERA) have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 12-400-NB2DSK01 (ALTERA).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12-400-NB2DSK01 (ALTERA) often in real-time on the comparison pages.
What if I can't find stock of 12-400-NB2DSK01 (ALTERA)?
You can fill out our help required form which you can use to request a quote for 12-400-NB2DSK01 (ALTERA) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.