1240-015A-3S Pressure Sensors by TE Connectivity

15PSIA SHORT BOARD MNT PRESSURE SENSOR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.88

Distributor Stock
Logo for Farnell
Farnell
from US$4.88
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$48.44
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Tubes Short Tube
Dimensions 14.7 x 15.2mm, .57 x .59in
Supply Voltage 1.235V
Pressure 15psi
Output/Span 50mV
Accuracy ±0.1% Span Non-Linearity
Options No Option
Package 8 pin DIL
Sensor Type mV Output Pressure Sensors
Type Absolute
Operating Temperature Range -40 – 257°F, -40 – 125°C

Alternative Descriptions

Sensor | RS Americas
PRESSURE SENSOR, ANALOGUE, 15PSI | Farnell
Board Mount Pressure Sensors 0-15psia 0-100mV 0-15psia 0-50mV | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1240-015A-3S?

Additional datasheets, footprints and schematics for 1240-015A-3S are listed on our Part Details page. You can also find images and similar parts to 1240-015A-3S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1240-015A-3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1240-015A-3S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1240-015A-3S fall under?

The 1240-015A-3S is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1240-015A-3S when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1240-015A-3S you can contact the distributor directly for product support, shipping queries etc.

Is the 1240-015A-3S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1240-015A-3S have stock available?

Authorised distributors including RS Americas, Farnell and Sager have stock available or on a lead time for 1240-015A-3S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1240-015A-3S often in real-time on the comparison pages.

What if I can't find stock of 1240-015A-3S?

You can fill out our help required form which you can use to request a quote for 1240-015A-3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay