Status: | Unknown |
---|---|
Series: | 123 Series |
RoHS: | Unknown |
No. of Contacts | 24Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 123 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | No |
Dip Socket, 24 Position, Through Hole | Newark Electronics |
Conn, IC Socket, DIP, 24, Open, 123 Series, Wrapost Tail,0.3", 0.1" Pin Spcng,3A | Mill-Max 123-93-324-41-001000 | RS Americas |
IC & Component Sockets 24P TIN PIN GLD CONT | Sager |
Where can I find additional details, specifications and documents for a 123-93-324-41-001000?
Additional datasheets, footprints and schematics for 123-93-324-41-001000 are listed on our Part Details page. You can also find images and similar parts to 123-93-324-41-001000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 123-93-324-41-001000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 123-93-324-41-001000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 123-93-324-41-001000 fall under?
The 123-93-324-41-001000 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 123-93-324-41-001000 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 123-93-324-41-001000 you can contact the distributor directly for product support, shipping queries etc.
Is the 123-93-324-41-001000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 123-93-324-41-001000 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 123-93-324-41-001000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 123-93-324-41-001000 often in real-time on the comparison pages.
What if I can't find stock of 123-93-324-41-001000?
You can fill out our help required form which you can use to request a quote for 123-93-324-41-001000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.