Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1237123001,
7-1198312-0 |
Conductor Material | Solid Silver-Plated Copper |
---|---|
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Wire Color | Pink |
Number of Conductors | 1 |
Conductor Diameter | .5mm, .02in |
Wire Diameter | .5mm, .019in |
Wire Size | .05mm², 30AWG |
Overall Outside Diameter | .02in, .5mm |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Style | Special Construction |
Product Classification | High Performance - Spec 44, 55 & RCW |
Product Type | Wire |
Cable Type | Spec 55A |
Operating Temperature Range | -65 – 200°C |
High Performance Cable 1Conductors 30AWG Silver Plated Copper Pink 600V | Avnet America |
Hook-up Wire 55A9002-30-2L | Sager |
Where can I find additional details, specifications and documents for a 1237123001?
Additional datasheets, footprints and schematics for 1237123001 are listed on our Part Details page. You can also find images and similar parts to 1237123001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1237123001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1237123001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1237123001 fall under?
The 1237123001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 1237123001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1237123001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1237123001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1237123001 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 1237123001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1237123001 often in real-time on the comparison pages.
What if I can't find stock of 1237123001?
You can fill out our help required form which you can use to request a quote for 1237123001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.