Status: | Unknown |
---|---|
Series: | 1237 Series |
RoHS: | Compliant |
Prices starting from US$0.0028
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0028
|
32,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
42,384
in stock
|
Buy Now | |
Sager
from US$0.09
|
10,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
8,477
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
3,174
in stock
|
Buy Now | |
Carlton-Bates
from US$0.09
|
2,720
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
1,556
in stock
|
Buy Now | |
element14
from US$0.98
|
1,556
in stock
|
Buy Now | |
Farnell
from US$1.12
|
1,556
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 4.5mm |
Knob Material | Thermoplastic Elastomer |
Knob / Dial Style | Round with Side Indicator Line |
Knob Diameter | 11.43mm |
Product Range | 1237 Series |
RoHS Compliant | Yes |
Knob, Round With Indicator Line, 11.43Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Circuit Board Hardware - PCB MINI TERMINAL | Sager |
Where can I find additional details, specifications and documents for a 1237?
Additional datasheets, footprints and schematics for 1237 are listed on our Part Details page. You can also find images and similar parts to 1237 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1237 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1237 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1237 fall under?
The 1237 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1237 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1237 you can contact the distributor directly for product support, shipping queries etc.
Is the 1237 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1237 have stock available?
Authorised distributors including Heilind Electronics, RS, Sager, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 1237.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1237 often in real-time on the comparison pages.
What if I can't find stock of 1237?
You can fill out our help required form which you can use to request a quote for 1237 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.