Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 16 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Tail Plating Thickness | 39.37µin, 1µm |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
端子のタイプ | Tab |
Contact Layout | Matrix |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Width | .368in |
Length | 22.6mm, .889in |
Tail Length | 3.05mm, .12in |
Height | 12.45mm, .49in |
幅 | 9.35mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL-Brandschutzklasse | UL 94V-0 |
Agency/Standard | CSA |
UL Rating | Recognized |
CSA File Number | LR7189 |
VDE Tested | No |
UL File Number | E28476 |
CSA Rating | Certified |
Panel Mount Feature | Without |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention Type | Retention Leg |
Connector Mounting Type | Board Mount |
Mating Retention Type | Locking Latch |
Mating Retention | With |
Mating Alignment Type | Keyed |
For Use With | Receptacle Housing |
Halogen Free | No |
Packaging Method | Box & Tube |
Packaging Quantity | 20 |
Row-to-Row Spacing | 3.3mm, .129in |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Product Style | Assembly |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Series Number | 1000 |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shrouded Header 16 Position 2 Row Straight Through Hole Solder | Avnet America |
Special Order: DYNAMIC 1200D HDR ASSY V 16PX BLACK TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 16 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 16 | Header Assembly: Wire-To-Board & 5A & Gold Or Tin Plated | Part Number: 1-2348454-8 | Internal Number: 1-2348454-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2348454-8?
Additional datasheets, footprints and schematics for 1-2348454-8 are listed on our Part Details page. You can also find images and similar parts to 1-2348454-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2348454-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2348454-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2348454-8 fall under?
The 1-2348454-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2348454-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2348454-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2348454-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2348454-8 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 1-2348454-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2348454-8 often in real-time on the comparison pages.
What if I can't find stock of 1-2348454-8?
You can fill out our help required form which you can use to request a quote for 1-2348454-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.