Status: | Unknown |
---|---|
Series: | 1234 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Thermoplastic Elastomer |
Knob / Dial Style | Round Fluted with Indicator Line |
Knob Diameter | 25.4mm |
Product Range | 1234 Series |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Bottom Panel Um2+Um2Xtd+ Rohs Compliant: Yes |Ultimaker 1234 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Quick-Fit Tab,.187" tab,45 Degree, PCB Male, Rivet Mount, Brass,20 Amps | Keystone Electronics 1234 | RS Americas |
PC Quick Fit Terminal | Future Electronics |
Terminal | Carlton-Bates |
Terminals PC QUICK-FIT TERM .375X.250X.250 MATTE | Sager |
Where can I find additional details, specifications and documents for a 1234?
Additional datasheets, footprints and schematics for 1234 are listed on our Part Details page. You can also find images and similar parts to 1234 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1234 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1234 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1234 fall under?
The 1234 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1234 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1234 you can contact the distributor directly for product support, shipping queries etc.
Is the 1234 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1234 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Carlton-Bates have stock available or on a lead time for 1234.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1234 often in real-time on the comparison pages.
What if I can't find stock of 1234?
You can fill out our help required form which you can use to request a quote for 1234 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.