Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Contact Current Rating (Max) | 5A |
---|---|
Contact Termination Area Plating Material | Gold Flash over Palladium |
Contact Size | 22 |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold Flash over Palladium |
Termination Method to Wire & Cable | Crimp |
CONT SOC ASSY Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Wire Contact Termination Area Plating Material: Gold Flash Contact Size: Size 22 Wire Size: 28 – 22 AWG Socket Gold Flash Size 22 | Connector Contact | Part Number: 12333-22 | Internal Number: 12333-22 | 28 – 22 AWG | TE Connectivity | TE Store |
CONTACT, SOCKET, 28-22AWG, CRIMP | Farnell |
Contact, Socket, 28-22Awg, Crimp | Newark Electronics |
Socket Contact Size 22 Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 12333-22?
Additional datasheets, footprints and schematics for 12333-22 are listed on our Part Details page. You can also find images and similar parts to 12333-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12333-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12333-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12333-22 fall under?
The 12333-22 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 12333-22 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12333-22 you can contact the distributor directly for product support, shipping queries etc.
Is the 12333-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12333-22 have stock available?
Authorised distributors including TE Store, Farnell, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 12333-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12333-22 often in real-time on the comparison pages.
What if I can't find stock of 12333-22?
You can fill out our help required form which you can use to request a quote for 12333-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.