Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.57
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$2.94
|
10,940
in stock
|
Buy Now | |
Distrelec
from US$4.43
|
9,480
in stock
|
Buy Now | |
Chip One Stop
from US$3.18
|
1,460
in stock
|
Buy Now | |
TE Store
from US$4.46
|
1,305
in stock
|
Buy Now | |
Farnell
from US$3.04
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$3.74
|
9
in stock
|
Buy Now | |
element14
from US$3.42
|
9
in stock
|
Buy Now | |
Future Electronics
from US$3.87
|
-
|
Buy Now | |
Avnet America
from US$2.63
|
-
|
Buy Now | |
RS Americas
from US$3.32
|
-
|
Buy Now | |
Boersig
from US$3.03
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Keyed | Yes |
Vented | No |
Product Height | 58.43mm |
Connector Diameter | 80mm |
Housing Color | Natural |
Agency & Standard | Zhaga |
Lighting Product Type | Connector |
Sealable | Yes |
IP Water Sealing Level | 6 |
Operating Temperature Range | -40 – 90°C |
IP Dust Sealing Level | 6 |
TE Connectivity - AMP LUMAWISE S 80MM DIA DOME CLEAR TALL | Distrelec |
LUMAWISE S 80MM DIA DOME CLEAR TALL Lighting Product Type: Connector Primary Product Color: Natural Product Height: 58.43 mm Lighting Connector Features Included: Not Vented Keyed Compatible With Agency/Standards Products: Zhaga Connector Natural 58.43 mm Not Vented | Street Lighting Connector | Part Number: 1-2328823-3 | Internal Number: 1-2328823-3 | TE Connectivity | TE Store |
LED LENS, CLEAR, DOME, PC, 80MM | Farnell |
LUMAWISE Endurance S, 80mm dome, clear, | RS |
Led Lens, Dome, Pc, Clear, 80Mm | Newark Electronics |
LED LENS, DOME, PC, CLEAR, 80MM | element14 |
LUMAWISE S 80 mm Dia. Clear Tall Dome | Future Electronics |
LUMAWISE Endurance S, 80mm dome, clear, tall | TE Connectivity 1-2328823-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2328823-3?
Additional datasheets, footprints and schematics for 1-2328823-3 are listed on our Part Details page. You can also find images and similar parts to 1-2328823-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2328823-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2328823-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2328823-3 fall under?
The 1-2328823-3 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2328823-3 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2328823-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2328823-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2328823-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, TE Store and Farnell have stock available or on a lead time for 1-2328823-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2328823-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2328823-3?
You can fill out our help required form which you can use to request a quote for 1-2328823-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.