Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.39
|
499
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
9,780
in stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
9,780
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
9,780
in stock
|
Buy Now | |
Distrelec
from US$2.11
|
9,780
in stock
|
Buy Now | |
Heilind Electronics
from US$1.59
|
525
in stock
|
Buy Now | |
element14
from US$1.37
|
499
in stock
|
Buy Now | |
TE Store
from US$1.68
|
390
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.59
|
175
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Lextar PB26H, Citizen CLU 036, Luminus CXM-11-AC00, Citizen CLL032, Luminus CLM-14 GEN 3, Luminus CHM-14-AC10, Lextar PB19U, Luminus CHM 14, Lextar PB16H, Lextar PB26U, Citizen CLU720, Luminus CXM-11-XH00, Lextar PB19H, Citizen CLU 034, Luminus CHM-14-AC00, Lextar PB16U, Citizen CLU721, Citizen CLU038 |
---|---|
Number of Positions | 1 |
Optics Alignment | No |
Contact Current Rating (Max) | 3A |
Operating Voltage | 60VDC |
Housing Material | PBT GF |
Enables Zhaga Compatibility | Zhaga Inspired |
Circuit Application | Power |
LED Manufacturer | Citizen, Bridgelux, Everlight, Seoul Semi, Luminus, Osram, Lextar, Edison Opto, Samsung, Tridonic |
Driver on Board | No |
COB Substrate Thickness | 1mm |
Programmable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | LED Holder |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C, -40 – 105°F |
Led Lighting Mt.ing Accessories Lumawise Z45 Led |Amp Te Connectivity 1-2325807-3 | Newark Electronics |
TE Connectivity LUMAWISE Z45 LED HOLDER 19X19 | Distrelec |
COB LED HOLDER, LUMAWISE Z45, 45MM | Farnell |
LUMAWISE Z45 LED HOLDER 19X19, COUNTERSUNK SCREW | Heilind Electronics |
COB LED HOLDER, 60VDC, 3A, 45MM | element14 |
LUMAWISE Z45 LED HOLDER 19X19 Compatible LED: Cree CMT 1925 Cree CMT 1922 Citizen CLU 034 Citizen CLL032 Citizen CLU720 Citizen CLU 036 Luminus CHM 14 Luminus CLM-14 GEN 3 Luminus CXM-11-AC00 Luminus CXM-11-XH00 Edison Opto HM CR 190 Series Edison Opto HM CR 180 Series Edison Opto HE CR 190 Series Edison Opto HE CR 180 Series Citizen CLU038 Lextar PB16H Luminus CHM-14-AC00 Luminus CHM-14-AC10 Lextar PB19U Lextar PB26H Lextar PB26U Lextar PB16U Lextar PB19H Citizen CLU721 Lighting Connector Features Included: No Driver on Board Not Programmable Zhaga Inspired Not Optic Compatible Operating Voltage: 60 VDC Termination Method to Wire & Cable: Poke-In Number of Positions: 1 Cree CMT 1925 Driver on Board | Led Holders & Z45 | Part Number: 1-2325807-3 | Internal Number: 1-2325807-3 | TE Connectivity | TE Store |
LED Holder 19 x 19 Lumawise Z45 Countersink Screw Polybutylene Terephthalate Natural | Avnet America |
Lumawise Z45 Led Holder, 19X19, Countersunk Screw | TE Connectivity 1-2325807-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2325807-3?
Additional datasheets, footprints and schematics for 1-2325807-3 are listed on our Part Details page. You can also find images and similar parts to 1-2325807-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2325807-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2325807-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2325807-3 fall under?
The 1-2325807-3 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 1-2325807-3 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2325807-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2325807-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2325807-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2325807-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2325807-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2325807-3?
You can fill out our help required form which you can use to request a quote for 1-2325807-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.