Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
8,600
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
7,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.59
|
525
in stock
|
Buy Now | |
TE Store
from US$1.68
|
442
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.59
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
60
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
42
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$2.64
|
-
|
Buy Now | |
element14
from US$1.61
|
-
|
Buy Now |
LED Family | Everlight EAHP1919Wxx, Citizen CLU710, Tridonic SLE-G7-LES13, Osram s13 Series, Citizen CLU720, BridgeLux V13, Samsung LC019D, Seoul SDWx2F1A, Tridonic SLE-G7-LES15, Samsung LC016D, Seoul SDWx3F1C, Citizen CLU711, Tridonic SLE-G6-LES 10 |
---|---|
Number of Positions | 1 |
Optics Alignment | No |
Contact Current Rating (Max) | 3A |
Operating Voltage | 60VDC |
Housing Material | PBT GF |
Enables Zhaga Compatibility | Zhaga Inspired |
Circuit Application | Power |
LED Manufacturer | Citizen, Osram, Everlight, Seoul Semi, Luminus, Bridgelux, Lextar, Edison Opto, Samsung, Tridonic |
Programmable | No |
Driver on Board | No |
COB Substrate Thickness | 1mm |
Product Type | LED Holder |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C, -40 – 105°F |
COB LED HOLDER, LUMAWISE Z45, 45MM | Farnell |
LUMAWISE Z45 LED HOLDER 19X19, COUNTERSUNK SCREW | Heilind Electronics |
LUMAWISE Z45 LED HOLDER 19X19 Compatible LED: Bridgelux V13 Osram s13 Series Everlight EAHP1919Wxx Citizen CLU720 Citizen CLU711 Citizen CLU710 Cree CMT 1930 Tridonic SLE-G7-LES15 Samsung LC030C Luminus CXM-14 Gen 3 Tridonic SLE-G7-LES13 Samsung LC033D Seoul SDWx3F1C Tridonic SLE-G6-LES 10 Luminus CLM-14 GEN 3 Luminus CHM-11-XH20 Luminus CXM-14 GEN4 Luminus CXM-11 GEN4 Luminus CLM-14 GEN4 Luminus CHM-9-XH20/XH30 Luminus CGM-14 GEN4 Seoul SDWx2F1A Samsung LC016D Samsung LC019D Luminus CXM-11 GEN3 Lighting Connector Features Included: Zhaga Inspired Not Optic Compatible No Driver on Board Not Programmable Operating Voltage: 60 VDC Termination Method to Wire & Cable: Poke-In Number of Positions: 1 Bridgelux V13 Zhaga Inspired | Led Holders & Z45 | Part Number: 1-2325807-2 | Internal Number: 1-2325807-2 | TE Connectivity | TE Store |
Cob Led Holder, 60Vdc, 3A, 45Mm | Newark Electronics |
LUMAWISE 19 x 19 Z45 LED Holder | Future Electronics |
LED Holder 19 x 19 Lumawise Z45 Countersink Screw Polybutylene Terephthalate Natural | Avnet America |
Lumawise Z45 Led Holder, 19X19, Countersunk Screw | TE Connectivity 1-2325807-2 | RS Americas |
COB LED HOLDER, 60VDC, 3A, 45MM | element14 |
Where can I find additional details, specifications and documents for a 1-2325807-2?
Additional datasheets, footprints and schematics for 1-2325807-2 are listed on our Part Details page. You can also find images and similar parts to 1-2325807-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2325807-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2325807-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2325807-2 fall under?
The 1-2325807-2 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 1-2325807-2 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2325807-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2325807-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2325807-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and TE Store have stock available or on a lead time for 1-2325807-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2325807-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2325807-2?
You can fill out our help required form which you can use to request a quote for 1-2325807-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.