Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Frame Style | C Shape |
---|---|
Plating Thickness | 30µin |
Plating Material | Gold |
Number of Positions | 2092 |
Grid Spacing | .9906 x .8585mm, .039 x .0338in |
Contact Current Rating (Max) | .5A |
Socket Type | LGA 4189 |
Contact Mating Area Plating Thickness | 30 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
壳体颜色 | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Heat Sink Attachment | Without |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount Solder Ball |
Circuit Application | Signal |
Comment | Lead-Free Solderball |
Packaging Method | Tray |
Tray Color | Blue |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Socket |
Operating Temperature Range | -25 – 100°C |
Lga Socket, 2092Pos, Copper Alloy | Newark Electronics |
RIGHT SEGMENT LGA4189-5 SOCKETP5 FOR ODM IC Socket Type: LGA 4189 Number of Positions: 2092 Contact Mating Area Plating Material Thickness: 30 µin Termination Method to Printed Circuit Board: Surface Mount - Solder Ball Grid Spacing: .9906 x .8585 mm LGA 4189 2092 30 µin Surface Mount - Solder Ball | Part Number: 1-2324271-5 | Internal Number: 1-2324271-5 | TE Connectivity | TE Store |
LGA SOCKET, 2092POS, COPPER ALLOY | element14 |
Conn LGA Socket RCP 2092 POS Solder Ball ST SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-2324271-5?
Additional datasheets, footprints and schematics for 1-2324271-5 are listed on our Part Details page. You can also find images and similar parts to 1-2324271-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2324271-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2324271-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2324271-5 fall under?
The 1-2324271-5 is listed under Connectors > Card & Socket Connectors > IC Sockets > LGA Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-2324271-5 when available in the LGA Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2324271-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2324271-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2324271-5 have stock available?
Authorised distributors including Newark Electronics, TE Store, element14, Farnell and Avnet America have stock available or on a lead time for 1-2324271-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2324271-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2324271-5?
You can fill out our help required form which you can use to request a quote for 1-2324271-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.