Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.04
|
7
in stock
|
Buy Now | |
TE Store
from US$41.09
|
4,154
in stock
|
Buy Now | |
Newark Electronics
from US$26.98
|
7
in stock
|
Buy Now | |
element14
from US$18.87
|
7
in stock
|
Buy Now | |
Avnet America
from US$22.14
|
-
|
Buy Now | |
RS Americas
from US$36.49
|
-
|
Buy Now | |
Avnet Asia
from US$21.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 15µin |
---|---|
Frame Style | C Shape |
Plating Material | Gold |
Grid Spacing | .9906 x .8585mm, .039 x .0338in |
Number of Positions | 2092 |
Contact Mating Area Plating Thickness | 15 |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Socket Type | LGA 4189 |
壳体颜色 | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount Solder Ball |
Connector Mounting Type | Board Mount |
Heat Sink Attachment | Without |
Circuit Application | Signal |
Comment | Lead-Free Solderball |
Packaging Method | Tray |
Tray Color | Blue |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
製品タイプ | Socket |
Sealable | No |
Operating Temperature Range | -25 – 100°C |
RIGHT SEGMENT LGA4189-4 SOCKETP4 FOR ODM IC Socket Type: LGA 4189 Number of Positions: 2092 Contact Mating Area Plating Material Thickness: 15 µin Termination Method to Printed Circuit Board: Surface Mount - Solder Ball Grid Spacing: .9906 x .8585 mm LGA 4189 2092 15 µin Surface Mount - Solder Ball | Part Number: 1-2324271-3 | Internal Number: 1-2324271-3 | TE Connectivity | TE Store |
Lga Socket, 2092Pos, Copper Alloy Rohs Compliant: Yes |Te Connectivity 1-2324271-3 | Newark Electronics |
LGA SOCKET, 2092POS, COPPER ALLOY | element14 |
IC & Component Socket, 2092 Contacts, LGA Socket, Copper Alloy | Avnet America |
RIGHT SEGMENT LGA4189-4 SOCKETP4 FOR ODM, LGA Sockets | TE Connectivity 1-2324271-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2324271-3?
Additional datasheets, footprints and schematics for 1-2324271-3 are listed on our Part Details page. You can also find images and similar parts to 1-2324271-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2324271-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2324271-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2324271-3 fall under?
The 1-2324271-3 is listed under Connectors > Card & Socket Connectors > IC Sockets > LGA Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-2324271-3 when available in the LGA Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2324271-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2324271-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2324271-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1-2324271-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2324271-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2324271-3?
You can fill out our help required form which you can use to request a quote for 1-2324271-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.