Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 10 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Thickness | 2 – 5µm, 80 – 200µin |
Contact Mating Area Plating Material Thickness | 80 – 200µin, 2 – 5µm |
Contact Current Rating (Max) | 4.2A |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Connector Width | .4in, 10.16mm |
コネクタの高さ | 9.8mm |
Row-to-Row Spacing | .098in, 2.5mm |
Connector Length | 15.39mm, .606in |
Connector Height | 9.8mm, .386in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Strain Relief | Without |
PCB Mount Alignment | With |
Mating Retention | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 180 |
Packaging Method | Box |
実装方法 | Box |
Connector System | Wire-to-Board |
Glow Wire Rating | Glow Wire |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.4mm, .134in |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shrouded Header 10 Position 2 Row Straight Through Hole Solder Box | Avnet America |
EP 2.5 PCB HDR 10POS VERTICAL | TTI Europe |
Where can I find additional details, specifications and documents for a 1-2324245-0?
Additional datasheets, footprints and schematics for 1-2324245-0 are listed on our Part Details page. You can also find images and similar parts to 1-2324245-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2324245-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2324245-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2324245-0 fall under?
The 1-2324245-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2324245-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2324245-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2324245-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2324245-0 have stock available?
Authorised distributors including Avnet America, Boersig and TTI Europe have stock available or on a lead time for 1-2324245-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2324245-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2324245-0?
You can fill out our help required form which you can use to request a quote for 1-2324245-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.