Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,080.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,370.39
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1,274.40
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$1,180.00
|
2
in stock
|
Buy Now | |
Distrelec
from US$1,313.05
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1,080.57
|
-
|
Buy Now | |
RS Americas
from US$1,224.64
|
-
|
Buy Now | |
element14
from US$1,236.69
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Number of Ports | 8 |
---|---|
Ethernet Switch Dimensions | 125 (W) x 65 (D) x196 (H)mm |
Input Voltage | 12 – 48VDC |
PoE Power Budget per Port | 30W |
Ethernet Speed | 1000BASE-TXMb/s |
IP Rating | IP40 |
EN50155 Approved | Yes |
Mounting Type | Wall |
Ethernet Switch Connector Type | M12-A8 |
Dual Power Input | Yes |
Bypass Function | No |
Switch Management Type | Unmanaged |
PoE Support | No |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
Ethernet Modules 8-PORT 1GBPS SWITCH | Rapid Electronics |
TE Connectivity 8-PORT 1GBPS SWITCH Ethernet Modules 8-P | Distrelec |
ENET SW, 10MBPS, 100MBPS, 1GBPS | Farnell |
Enet Sw, 10/100/1000Mbps, M12, Wall | Newark Electronics |
Ethernet Switch, 8 Port, Unmanaged, 12 to 48 VDC, Rail Switches Series | TE Connectivity 1-2320402-4 | RS Americas |
Unmanaged Gigabit Ethernet Switch 8-Port 1Gbps | Avnet America |
Where can I find additional details, specifications and documents for a 1-2320402-4?
Additional datasheets, footprints and schematics for 1-2320402-4 are listed on our Part Details page. You can also find images and similar parts to 1-2320402-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2320402-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2320402-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2320402-4 fall under?
The 1-2320402-4 is listed under Relays, Contactors & Switches > Switches > Ethernet Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-2320402-4 when available in the Ethernet Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2320402-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2320402-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2320402-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-2320402-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2320402-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2320402-4?
You can fill out our help required form which you can use to request a quote for 1-2320402-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.